Lenovo logo

Lenovo 40AG0090UK laptop dock/port replicator Docking Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76584
Info modified on:
14 Mar 2024, 19:43:28
Short summary description Lenovo 40AG0090UK laptop dock/port replicator Docking Black:

Lenovo 40AG0090UK, Docking, 3.5 mm, 10,100,1000 Mbit/s, Black, Kensington, Lenovo

Long summary description Lenovo 40AG0090UK laptop dock/port replicator Docking Black:

Lenovo 40AG0090UK. Connectivity technology: Docking, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: Lenovo. Compatible power plug types: UK. Weight: 740 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.