Lenovo logo

Lenovo ThinkStation P330 Tiny Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47833
Info modified on:
17 Jun 2024, 20:00:26
Short summary description Lenovo ThinkStation P330 Tiny Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Workstation Black:

Lenovo ThinkStation P330 Tiny, 3,2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkStation P330 Tiny Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Workstation Black:

Lenovo ThinkStation P330 Tiny. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.