Lenovo ThinkStation P320, 3,5 GHz, Intel® Xeon® E3 v5, 8 GB, 512 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkStation P320. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1245V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional. Power supply: 210 W. Chassis type: SFF. Product type: Workstation. Product colour: Black