Lenovo logo

Lenovo ThinkStation P710 Intel® Xeon® E5 v4 E5-2637V4 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28154
Info modified on:
21 Jun 2024, 03:28:04
Short summary description Lenovo ThinkStation P710 Intel® Xeon® E5 v4 E5-2637V4 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P710, 3,5 GHz, Intel® Xeon® E5 v4, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P710 Intel® Xeon® E5 v4 E5-2637V4 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P710. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2637V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.