Lenovo ThinkStation P510, 3,2 GHz, Intel® Xeon®, DDR4-SDRAM, DVD±RW, Windows 7 Professional, 64-bit
Lenovo ThinkStation P510. Processor frequency: 3,2 GHz, Processor family: Intel® Xeon®. Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® M4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 22,2 kg. Product colour: Black