Lenovo ThinkStation E32, 3,4 GHz, Intel® Xeon® E3 V3 Family, 8 GB, 500 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkStation E32. Processor frequency: 3,4 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1245V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P4600, Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini Tower. Product type: Workstation