Lenovo logo

Lenovo ThinkPad X13s Qualcomm Snapdragon 8cx Gen 3 Laptop 33,8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5412
Info modified on:
16 Aug 2024, 12:44:31
Short summary description Lenovo ThinkPad X13s Qualcomm Snapdragon 8cx Gen 3 Laptop 33,8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black:

Lenovo ThinkPad X13s, Qualcomm Snapdragon, 3 GHz, 33,8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X13s Qualcomm Snapdragon 8cx Gen 3 Laptop 33,8 cm (13.3") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black:

Lenovo ThinkPad X13s. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: 8cx Gen 3, Processor frequency: 3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.