Lenovo logo

Lenovo ThinkPad T14 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11828
Info modified on:
26 Jun 2024, 01:38:37
Short summary description Lenovo ThinkPad T14 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Lenovo ThinkPad T14, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad T14 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Lenovo ThinkPad T14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.