Lenovo ThinkPad E490, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 8 GB, 1 TB, Black
Lenovo ThinkPad E490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: AMD Radeon RX 550X. Product colour: Black. Weight: 1,75 kg