Lenovo ThinkPad T480s, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), DDR4-SDRAM, Windows 10 Pro, Black
Lenovo ThinkPad T480s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"). Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1,32 kg