Lenovo ThinkPad P71, Intel® Core™ i7, 2,9 GHz, 43,9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 512 GB
Lenovo ThinkPad P71. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black