Lenovo logo

Lenovo ThinkPad L560 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") DDR3L-SDRAM SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62793
Info modified on:
22 Jan 2025, 05:27:26
Short summary description Lenovo ThinkPad L560 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") DDR3L-SDRAM SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad L560, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), DDR3L-SDRAM, Windows 7 Professional, Black

Long summary description Lenovo ThinkPad L560 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") DDR3L-SDRAM SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad L560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory type: DDR3L-SDRAM. Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,38 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.