Lenovo logo

Lenovo ThinkPad W550s Intel® Core™ i7 i7-5600U Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15647
Info modified on:
23 Apr 2025, 14:45:29
Short summary description Lenovo ThinkPad W550s Intel® Core™ i7 i7-5600U Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 10 Pro Black:

Lenovo ThinkPad W550s, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 500 GB

Long summary description Lenovo ThinkPad W550s Intel® Core™ i7 i7-5600U Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K620M Windows 10 Pro Black:

Lenovo ThinkPad W550s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.