Lenovo logo

Lenovo ThinkPad E555 AMD A10 A10-7300 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) FreeDOS Black, Graphite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24654
Info modified on:
30 Jan 2025, 19:20:28
Short summary description Lenovo ThinkPad E555 AMD A10 A10-7300 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) FreeDOS Black, Graphite:

Lenovo ThinkPad E555, AMD A10, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad E555 AMD A10 A10-7300 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) FreeDOS Black, Graphite:

Lenovo ThinkPad E555. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R6. Operating system installed: FreeDOS. Product colour: Black, Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.