Lenovo logo

Lenovo ThinkPad T540p Intel® Core™ i7 i7-4710MQ Laptop 39,6 cm (15.6") 12 GB DDR3L-SDRAM 1,02 TB HDD+SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10870
Info modified on:
28 Jan 2025, 11:02:13
Short summary description Lenovo ThinkPad T540p Intel® Core™ i7 i7-4710MQ Laptop 39,6 cm (15.6") 12 GB DDR3L-SDRAM 1,02 TB HDD+SSD Windows 7 Professional Black:

Lenovo ThinkPad T540p, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1,02 TB

Long summary description Lenovo ThinkPad T540p Intel® Core™ i7 i7-4710MQ Laptop 39,6 cm (15.6") 12 GB DDR3L-SDRAM 1,02 TB HDD+SSD Windows 7 Professional Black:

Lenovo ThinkPad T540p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.