Lenovo ThinkPad Edge E145, AMD E, 1,4 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo ThinkPad Edge E145. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2500, Processor frequency: 1,4 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 8. Product colour: Black, Red. Weight: 1,54 kg