Lenovo logo

Lenovo ThinkPad T440s Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22179
Info modified on:
24 Jan 2025, 20:36:58
Short summary description Lenovo ThinkPad T440s Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD FreeDOS Black:

Lenovo ThinkPad T440s, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T440s Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD FreeDOS Black:

Lenovo ThinkPad T440s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.