Lenovo logo

Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24090
Info modified on:
27 Jan 2025, 08:08:59
Short summary description Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black:

Lenovo ThinkPad T440s, Intel® Core™ i5, 1,9 GHz, 35,6 cm (14"), 8 GB, 256 GB, Windows 10

Long summary description Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black:

Lenovo ThinkPad T440s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.