Lenovo ThinkCentre M725s, 3,5 GHz, AMD Ryzen™ 3 PRO, 8 GB, 128 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M725s. Processor frequency: 3,5 GHz, Processor family: AMD Ryzen™ 3 PRO, Processor model: 2200G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: PC. Product colour: Black