Lenovo logo

Lenovo ThinkCentre M910q Intel® Core™ i5 i5-6500T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23832
Info modified on:
14 Mar 2024, 19:39:29
Short summary description Lenovo ThinkCentre M910q Intel® Core™ i5 i5-6500T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Mini PC Black:

Lenovo ThinkCentre M910q, 2,5 GHz, Intel® Core™ i5, i5-6500T, 16 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M910q Intel® Core™ i5 i5-6500T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF Mini PC Black:

Lenovo ThinkCentre M910q. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.