Lenovo ThinkCentre M910, 3,4 GHz, Intel® Core™ i7, i7-6700, 16 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkCentre M910. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 7 kg. Product colour: Black