Lenovo logo

Lenovo ThinkCentre M900 Tower Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27079
Info modified on:
26 Jun 2024, 06:26:59
Short summary description Lenovo ThinkCentre M900 Tower Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Red:

Lenovo ThinkCentre M900 Tower, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M900 Tower Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Red:

Lenovo ThinkCentre M900 Tower. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.