Lenovo logo

Lenovo ThinkCentre M83z Intel® Core™ i5 i5-4430S 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 250 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24848
Info modified on:
21 Jun 2024, 09:23:56
Short summary description Lenovo ThinkCentre M83z Intel® Core™ i5 i5-4430S 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 250 GB HDD FreeDOS Black:

Lenovo ThinkCentre M83z, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 250 GB, FreeDOS

Long summary description Lenovo ThinkCentre M83z Intel® Core™ i5 i5-4430S 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 250 GB HDD FreeDOS Black:

Lenovo ThinkCentre M83z. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.