Lenovo ThinkCentre M73, 3,2 GHz, Intel® Core™ i3, i3-4170T, 8 GB, 500 GB, Windows 8.1 Pro
Lenovo ThinkCentre M73. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Mini PC. Weight: 1,32 kg. Product colour: Black