Lenovo logo

Lenovo Essential G555 AMD Athlon II M320 39,6 cm (15.6") 320 GB Intel® GMA X4500 Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13821
Info modified on:
24 Jan 2025, 20:52:02
Short summary description Lenovo Essential G555 AMD Athlon II M320 39,6 cm (15.6") 320 GB Intel® GMA X4500 Windows 7 Home Basic Black:

Lenovo Essential G555, AMD Athlon II, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 320 GB, Windows 7 Home Basic

Long summary description Lenovo Essential G555 AMD Athlon II M320 39,6 cm (15.6") 320 GB Intel® GMA X4500 Windows 7 Home Basic Black:

Lenovo Essential G555. Processor family: AMD Athlon II, Processor model: M320, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Basic. Product colour: Black. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.