Lenovo logo

Lenovo ThinkCentre M70e Intel® Pentium® E5700 4 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42857
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkCentre M70e Intel® Pentium® E5700 4 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M70e, 3 GHz, Intel® Pentium®, 4 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M70e Intel® Pentium® E5700 4 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M70e. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.