Leitz logo

Leitz PH12 255 mm/min

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75799
Info modified on:
22 Apr 2024, 13:24:13
Short summary description Leitz PH12 255 mm/min:

Leitz PH12, 32 cm, 5 min, 255 mm/min, 0,6 mm, 300 µ, 2,4 kg

Long summary description Leitz PH12 255 mm/min:

Leitz PH12. Maximum lamination width: 32 cm, Preheating time: 5 min, Lamination speed: 255 mm/min. Weight: 2,4 kg. Power requirements: AC 220 - 240V, Heating system: 2 roller hot roller, Dimensions (WxDxH): 462 x 166 x 116 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.