Leitz logo

Leitz Alpha hanging folder A4 Cardboard Yellow

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27680
Info modified on:
25 Nov 2020, 13:39:42
Short summary description Leitz Alpha hanging folder A4 Cardboard Yellow:

Leitz Alpha, A4, Cardboard, Yellow, Plastic, 348 mm, 260 mm

Long summary description Leitz Alpha hanging folder A4 Cardboard Yellow:

Leitz Alpha. Format: A4, Material: Cardboard, Product colour: Yellow. Width: 348 mm, Height: 260 mm, Weight: 80 g. Sustainability certificates: Forest Stewardship Council (FSC)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.