Legrand TJ645-88, Angled, White, RJ-45, Female, Cat6, 18,5 mm
Legrand TJ645-88. Construction type: Angled, Product colour: White, Connector 1: RJ-45. Width: 18,5 mm, Depth: 26,9 mm, Height: 23,3 mm. Quantity per pack: 1 pc(s). Country of origin: Mexico