Legrand logo

Legrand CM000071 cable tray Curve cable tray White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63320
Info modified on:
12 Mar 2024, 11:27:46
Short summary description Legrand CM000071 cable tray Curve cable tray White:

Legrand CM000071, Curve cable tray, 3 m, Galvanized steel, White

Long summary description Legrand CM000071 cable tray Curve cable tray White:

Legrand CM000071. Type: Curve cable tray, Lateral section: 5400 mm², Material: Galvanized steel. Width: 100 mm, Depth: 54 mm, Length: 3 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.