Legrand TRIMOD HE 20kVA/kW 0min ARM.B, Double-conversion (Online), 20 kVA, 20000 W, Sine, 380 V, 415 V
Legrand TRIMOD HE 20kVA/kW 0min ARM.B. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 20000 W. Battery technology: Sealed Lead Acid (VRLA). Form factor: Tower, Product colour: Black, Display type: LED. Certification: EN 62040-1, EN 62040-2, EN 62040-3. Width: 414 mm, Depth: 628 mm, Height: 1650 mm