Legrand logo

Legrand 205KNF3EA-62 fiber optic connector ST Male

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270
Info modified on:
27 Feb 2025, 08:23:12
Short summary description Legrand 205KNF3EA-62 fiber optic connector ST Male:

Legrand 205KNF3EA-62, ST, Male, OM1, 1 pc(s), United States

Long summary description Legrand 205KNF3EA-62 fiber optic connector ST Male:

Legrand 205KNF3EA-62. Connector type: ST, Connector gender: Male, Fibre optic type: OM1. Quantity per pack: 1 pc(s). Country of origin: United States

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.