Legamaster 7-804131, Camera mount, Black, Steel, 1/4", Netherlands, Mounting instruction
Legamaster 7-804131. Product type: Camera mount, Product colour: Black, Material: Steel. Width: 60 mm, Depth: 72 mm, Height: 59 mm. Package width: 60 mm, Package depth: 45 mm, Package height: 38 mm