Legamaster 7-121300, 250 ml, 1 pc(s)
Legamaster 7-121300. Product colour: White, Material: Plastic, Volume: 250 ml. Weight: 265,8 g. Quantity per pack: 1 pc(s), Package volume: 500 cm³, Package width: 50 mm. Country of origin: Germany