Legamaster logo

Legamaster Professional whiteboard 1980 x 1180 mm Enamel Magnetic

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53495
Info modified on:
30 Mar 2025, 05:10:11
Short summary description Legamaster Professional whiteboard 1980 x 1180 mm Enamel Magnetic:

Legamaster Professional, 1980 x 1180 mm, Enamel, Horizontally/Vertically, Fixed, Magnetic, Anti-scratch coating

Long summary description Legamaster Professional whiteboard 1980 x 1180 mm Enamel Magnetic:

Legamaster Professional. Working area: 1980 x 1180 mm, Installation type: Fixed, Surface material: Enamel. Width: 2000 mm, Depth: 22,1 mm, Height: 1200 mm. Package width: 1295 mm, Package depth: 2100 mm, Package height: 40 mm. Warranty period: 5 year(s), Country of origin: Netherlands

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.