KYOCERA logo

KYOCERA TASKalfa 2200 Laser A3 600 x 600 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191990
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA TASKalfa 2200 Laser A3 600 x 600 DPI 22 ppm:

KYOCERA TASKalfa 2200, Laser, Mono printing, 600 x 600 DPI, A3, Direct printing, Black

Long summary description KYOCERA TASKalfa 2200 Laser A3 600 x 600 DPI 22 ppm:

KYOCERA TASKalfa 2200. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.