KYOCERA logo

KYOCERA TASKalfa 3510i Laser A3 600 x 600 DPI 35 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170662
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA TASKalfa 3510i Laser A3 600 x 600 DPI 35 ppm:

KYOCERA TASKalfa 3510i, Laser, Mono printing, 600 x 600 DPI, A3, Direct printing, Black

Long summary description KYOCERA TASKalfa 3510i Laser A3 600 x 600 DPI 35 ppm:

KYOCERA TASKalfa 3510i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.