KYOCERA TASKalfa 8001i, Laser, Mono printing, 600 x 600 DPI, A3, Direct printing, Black
KYOCERA TASKalfa 8001i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black