Krups logo

Krups KA890 food processor 1200 W 3,5 L Espresso

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63571
Info modified on:
14 Jun 2019, 12:51:33
Short summary description Krups KA890 food processor 1200 W 3,5 L Espresso:

Krups KA890, 3,5 L, Espresso, Buttons, 16500 RPM, Stainless steel, 1200 W

Long summary description Krups KA890 food processor 1200 W 3,5 L Espresso:

Krups KA890. Bowl capacity: 3,5 L, Product colour: Espresso, Control type: Buttons. Material knife: Stainless steel. Power: 1200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.