KitchenAid logo

KitchenAid 5KFP0925 food processor 2,1 L Silver

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34394
Info modified on:
13 May 2025, 13:22:26
Short summary description KitchenAid 5KFP0925 food processor 2,1 L Silver:

KitchenAid 5KFP0925, 2,1 L, Silver, Buttons, 1750 RPM, 220 - 240 V, 50 - 60 Hz

Long summary description KitchenAid 5KFP0925 food processor 2,1 L Silver:

KitchenAid 5KFP0925. Bowl capacity: 2,1 L, Product colour: Silver, Control type: Buttons. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 279 mm, Depth: 257 mm, Height: 381 mm. Package weight: 5,2 kg

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.