KitchenAid 5KEK1722BSX, 1,7 L, 3000 W, Stainless steel, Stainless steel, Adjustable thermostat, Water level indicator
KitchenAid 5KEK1722BSX. Water tank capacity: 1,7 L. Power: 3000 W. Product colour: Stainless steel, Housing material: Stainless steel, Adjustable thermostat, Water level indicator, Filtering