Kingston Technology Q500, 120 GB, 2.5", 500 MB/s, 6 Gbit/s
Kingston Technology Q500. Solid-state drive capacity: 120 GB, SSD form factor: 2.5", Read speed: 500 MB/s, Write speed: 320 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC/Laptop