Kingston Technology logo

Kingston Technology FURY Beast memory module 16 GB 1 x 16 GB DDR4 1600 MHz

Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
311446
Info modified on:
03 Apr 2025, 12:04:07
Short summary description Kingston Technology FURY Beast memory module 16 GB 1 x 16 GB DDR4 1600 MHz:

Kingston Technology FURY Beast , 16 GB, 1 x 16 GB, DDR4, 1600 MHz, 288-pin DIMM

Long summary description Kingston Technology FURY Beast memory module 16 GB 1 x 16 GB DDR4 1600 MHz:

Kingston Technology FURY Beast . Component for: PC, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 1600 MHz, Memory form factor: 288-pin DIMM, CAS latency: 16

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.