Kingston Technology logo

Kingston Technology DataTraveler 101 2GB USB flash drive USB Type-A 2.0 Lime

Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43338
Info modified on:
12 Feb 2024, 10:10:43
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler 101 2GB USB flash drive USB Type-A 2.0 Lime:

Kingston Technology DataTraveler 101 2GB, 2 GB, USB Type-A, 2.0, 10 MB/s, Lime

Long summary description Kingston Technology DataTraveler 101 2GB USB flash drive USB Type-A 2.0 Lime:

Kingston Technology DataTraveler 101 2GB. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Product colour: Lime

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.