Kenwood logo

Kenwood KZM35.000GY food processor 800 W 4 L Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18522
Info modified on:
29 May 2025, 11:57:19
Short summary description Kenwood KZM35.000GY food processor 800 W 4 L Blue:

Kenwood KZM35.000GY, 4 L, Blue, Rotary, Beat, Knead, Mixing, Whisking, Stainless steel, Stainless steel

Long summary description Kenwood KZM35.000GY food processor 800 W 4 L Blue:

Kenwood KZM35.000GY. Bowl capacity: 4 L, Product colour: Blue, Control type: Rotary. Bowl material: Stainless steel, Material knife: Stainless steel, Blade material: Stainless steel. Power: 800 W. Width: 180 mm, Depth: 335 mm, Height: 300 mm. Expanded Polystyrene (EPS) packaging weight: 6 g, Paper packaging weight: 100 g, Package width: 280 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.