Jumbo logo

Electro 19539 learning toy

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91687
Info modified on:
14 Aug 2024, 23:09:35
Long product name Electro 19539 learning toy:

Electro - Ontdek Vormen & Kleuren, 2Y+

Electro 19539 learning toy:

Educational Question And Answer Game Specially Designed For Children Aged 2 And Older. 12 Large Cards With Drawings & Photos. Explore Colors, Shapes, Silhouettes, Textures, And Much More! The Answer Boxes Are Extra Large For Younger Children.

Short summary description Electro 19539 learning toy:

Electro 19539, 2 yr(s), Sounding, Batteries required, LR41, Cardboard, Plastic, Multicolour

Long summary description Electro 19539 learning toy:

Electro 19539. Recommended age (min): 2 yr(s), Recommended age (max): 4 yr(s), Minimum number of players: 1, Maximum number of players: 1, Sounding. Batteries required, Battery type: LR41. Material: Cardboard, Plastic, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.