Wasgij Mystery 12: The Unusual Suspects! 1000 pcs, 1000 pc(s), Art, 12 yr(s)
Wasgij Mystery 12: The Unusual Suspects! 1000 pcs. Number of puzzle pieces: 1000 pc(s). Genre: Art, Theme: Wasgij, Recommended age (min): 12 yr(s). Width: 680 mm, Height: 490 mm