Jabra logo

Jabra 5399-829-309 headphones/headset Wired Head-band Office/Call center USB Type-A Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
355297
Info modified on:
18 Mar 2025, 12:05:49
Short summary description Jabra 5399-829-309 headphones/headset Wired Head-band Office/Call center USB Type-A Black:

Jabra 5399-829-309, Wired, Office/Call center, 150 - 7000 Hz, 171 g, Headset, Black

Long summary description Jabra 5399-829-309 headphones/headset Wired Head-band Office/Call center USB Type-A Black:

Jabra 5399-829-309. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 150 - 7000 Hz. Cable length: 0,95 m. Weight: 171 g. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.