Jabra 100-99180701-98, True Wireless Stereo (TWS), Calls/Music/Sport/Everyday, 5 g, Headset, Navy
Jabra 100-99180701-98. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music/Sport/Everyday. Wireless range: 10 m. Weight: 5 g. Product colour: Navy