Iomega logo

Iomega ScreenPlay Pro HD Multimedia Drive 1.0TB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11206
Info modified on:
04 Apr 2019, 09:57:58
Short summary description Iomega ScreenPlay Pro HD Multimedia Drive 1.0TB Black:

Iomega ScreenPlay Pro HD Multimedia Drive 1.0TB, Black, BMP, AVI, mkv, mov, mp4, vob, Xvid, AAC, AC3, AIFF, M4A, MP3, PCM, WAV, WMA, FAT32, NTFS, 1 TB

Long summary description Iomega ScreenPlay Pro HD Multimedia Drive 1.0TB Black:

Iomega ScreenPlay Pro HD Multimedia Drive 1.0TB. Product colour: Black, Image formats supported: BMP, Video compression formats: AVI, mkv, mov, mp4, vob, Xvid. Supported file systems: FAT32, NTFS, Hard drive capacity: 1 TB, Hard drive interface: USB 2.0. Networking features: 10/100 Ethernet. Minimum RAM: 64 MB, Minimum processor: 350MHz Pentium. Compatible operating systems: Microsoft Windows 2000 Professional, XP Home/XP Professional/XP Professional x64, Vista, Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.